TE Connectivity Chassis Mount Resistors CJP500J1K0J

Description
Chassis Mount Resistor 500W 1K0 5% Lead
Request a Quote Datasheet
Description
Chassis Mount Resistor 500W 1K0 5% Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - 2612422 - RS Components, Ltd.
Corby, Northants, United Kingdom
Chassis Mount Resistors
2612422
Chassis Mount Resistors 2612422
Chassis Mount Resistor 500W 1K0 5% Lead

Chassis Mount Resistor 500W 1K0 5% Lead

Supplier's Site
Chassis Mount Resistors - 1712-CJP500J1K0J-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
1712-CJP500J1K0J-ND
Chassis Mount Resistors 1712-CJP500J1K0J-ND
CJP 500W 1K0 5% LEAD

CJP 500W 1K0 5% LEAD

Buy Now Datasheet
Res, 1K, 5%, 500W, Wirewound; Resistance Cgs Te Connectivity - 49AK2397 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K, 5%, 500W, Wirewound; Resistance Cgs Te Connectivity
49AK2397
Res, 1K, 5%, 500W, Wirewound; Resistance Cgs Te Connectivity 49AK2397
RES, 1K, 5%, 500W, WIREWOUND; Resistance:1kohm; Product Range:CJP Series; Power Rating:500W; Resistance Tolerance:± 5%; Voltage Rating:850V; Resistor Technology:Wirewound ; Temperature Coefficient:± 200ppm/°C; Resistor Type:High PowerRoHS Compliant: Yes

RES, 1K, 5%, 500W, WIREWOUND; Resistance:1kohm; Product Range:CJP Series; Power Rating:500W; Resistance Tolerance:± 5%; Voltage Rating:850V; Resistor Technology:Wirewound; Temperature Coefficient:± 200ppm/°C; Resistor Type:High PowerRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 2612422 1712-CJP500J1K0J-ND 49AK2397
Product Name Chassis Mount Resistors Chassis Mount Resistors Res, 1K, 5%, 500W, Wirewound; Resistance Cgs Te Connectivity
Mounting / Packaging Aluminium Rect., Wire Leads
Resistance Range 1000 ohms 1000 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Temperature Coefficient 200 ±ppm/°C 200 ±ppm/°C 200 ±ppm/°C
Power Rating 500 watts 500 watts 500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details