TE Connectivity Chassis Mount Resistors CJP500J15RJ

Description
CJP 500W 15R 5% LEAD
Request a Quote Datasheet
Description
CJP 500W 15R 5% LEAD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - 1712-CJP500J15RJ-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
1712-CJP500J15RJ-ND
Chassis Mount Resistors 1712-CJP500J15RJ-ND
CJP 500W 15R 5% LEAD

CJP 500W 15R 5% LEAD

Buy Now Datasheet
Res, 15R, 5%, 500W, Wirewound; Resistance Cgs Te Connectivity - 49AK2407 - Newark, An Avnet Company
Chicago, IL, United States
Res, 15R, 5%, 500W, Wirewound; Resistance Cgs Te Connectivity
49AK2407
Res, 15R, 5%, 500W, Wirewound; Resistance Cgs Te Connectivity 49AK2407
RES, 15R, 5%, 500W, WIREWOUND; Resistance:15ohm; Product Range:CJP Series; Power Rating:500W; Resistance Tolerance:± 5%; Voltage Rating:850V; Resistor Technology:Wirewound ; Temperature Coefficient:± 200ppm/°C; Product Length:335mm RoHS Compliant: Yes

RES, 15R, 5%, 500W, WIREWOUND; Resistance:15ohm; Product Range:CJP Series; Power Rating:500W; Resistance Tolerance:± 5%; Voltage Rating:850V; Resistor Technology:Wirewound; Temperature Coefficient:± 200ppm/°C; Product Length:335mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 1712-CJP500J15RJ-ND 49AK2407
Product Name Chassis Mount Resistors Res, 15R, 5%, 500W, Wirewound; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Rect., Wire Leads
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614895-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9520 ohms
View Details
4 suppliers
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details