TE Connectivity Chassis Mount Resistors CJP500J150RJ

Description
Chassis Mount Resistor 500W 150R 5% Lead
Request a Quote Datasheet
Description
Chassis Mount Resistor 500W 150R 5% Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - 2612420 - RS Components, Ltd.
Corby, Northants, United Kingdom
Chassis Mount Resistors
2612420
Chassis Mount Resistors 2612420
Chassis Mount Resistor 500W 150R 5% Lead

Chassis Mount Resistor 500W 150R 5% Lead

Supplier's Site
Chassis Mount Resistors - 1712-CJP500J150RJ-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
1712-CJP500J150RJ-ND
Chassis Mount Resistors 1712-CJP500J150RJ-ND
CJP 500W 150R 5% LEAD

CJP 500W 150R 5% LEAD

Buy Now Datasheet
Res, 150R, 5%, 500W, Wirewound; Resistance Cgs Te Connectivity - 49AK2408 - Newark, An Avnet Company
Chicago, IL, United States
Res, 150R, 5%, 500W, Wirewound; Resistance Cgs Te Connectivity
49AK2408
Res, 150R, 5%, 500W, Wirewound; Resistance Cgs Te Connectivity 49AK2408
RES, 150R, 5%, 500W, WIREWOUND; Resistance:150ohm; Product Range:CJP Series; Power Rating:500W; Resistance Tolerance:± 5%; Voltage Rating:850V; Resistor Technology:Wirewound ; Temperature Coefficient:± 200ppm/°C; Product Length:335mm RoHS Compliant: Yes

RES, 150R, 5%, 500W, WIREWOUND; Resistance:150ohm; Product Range:CJP Series; Power Rating:500W; Resistance Tolerance:± 5%; Voltage Rating:850V; Resistor Technology:Wirewound; Temperature Coefficient:± 200ppm/°C; Product Length:335mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 2612420 1712-CJP500J150RJ-ND 49AK2408
Product Name Chassis Mount Resistors Chassis Mount Resistors Res, 150R, 5%, 500W, Wirewound; Resistance Cgs Te Connectivity
Mounting / Packaging Aluminium Rect., Wire Leads
Resistance Range 150 ohms 150 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Temperature Coefficient 200 ±ppm/°C 200 ±ppm/°C 200 ±ppm/°C
Power Rating 500 watts 500 watts 500 watts
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 10W Resistor - 53-PBV-R003-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0030 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details