TE Connectivity Chassis Mount Resistors CJP500J100RJ

Description
Chassis Mount Resistor 500W 100R 5% Lead
Request a Quote Datasheet
Description
Chassis Mount Resistor 500W 100R 5% Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - 2612417 - RS Components, Ltd.
Corby, Northants, United Kingdom
Chassis Mount Resistors
2612417
Chassis Mount Resistors 2612417
Chassis Mount Resistor 500W 100R 5% Lead

Chassis Mount Resistor 500W 100R 5% Lead

Supplier's Site
Chassis Mount Resistors - 1712-CJP500J100RJ-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
1712-CJP500J100RJ-ND
Chassis Mount Resistors 1712-CJP500J100RJ-ND
CJP 500W 100R 5% LEAD

CJP 500W 100R 5% LEAD

Buy Now Datasheet
Res, 100R, 5%, 500W, Wirewound; Resistance Cgs Te Connectivity - 49AK2404 - Newark, An Avnet Company
Chicago, IL, United States
Res, 100R, 5%, 500W, Wirewound; Resistance Cgs Te Connectivity
49AK2404
Res, 100R, 5%, 500W, Wirewound; Resistance Cgs Te Connectivity 49AK2404
RES, 100R, 5%, 500W, WIREWOUND; Resistance:100ohm; Product Range:CJP Series; Power Rating:500W; Resistance Tolerance:± 5%; Voltage Rating:850V; Resistor Technology:Wirewound ; Temperature Coefficient:± 200ppm/°C; Product Length:335mm RoHS Compliant: Yes

RES, 100R, 5%, 500W, WIREWOUND; Resistance:100ohm; Product Range:CJP Series; Power Rating:500W; Resistance Tolerance:± 5%; Voltage Rating:850V; Resistor Technology:Wirewound; Temperature Coefficient:± 200ppm/°C; Product Length:335mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 2612417 1712-CJP500J100RJ-ND 49AK2404
Product Name Chassis Mount Resistors Chassis Mount Resistors Res, 100R, 5%, 500W, Wirewound; Resistance Cgs Te Connectivity
Mounting / Packaging Aluminium Rect., Wire Leads
Resistance Range 100 ohms 100 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Temperature Coefficient 200 ±ppm/°C 200 ±ppm/°C 200 ±ppm/°C
Power Rating 500 watts 500 watts 500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details