TE Connectivity Chassis Mount Resistors CJP400J68RJ

Description
Chassis Mount Resistor 400W 68R 5% Lead
Request a Quote Datasheet
Description
Chassis Mount Resistor 400W 68R 5% Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - 2612415 - RS Components, Ltd.
Corby, Northants, United Kingdom
Chassis Mount Resistors
2612415
Chassis Mount Resistors 2612415
Chassis Mount Resistor 400W 68R 5% Lead

Chassis Mount Resistor 400W 68R 5% Lead

Supplier's Site
Chassis Mount Resistors - 1712-CJP400J68RJ-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
1712-CJP400J68RJ-ND
Chassis Mount Resistors 1712-CJP400J68RJ-ND
CJP 400W 68R 5% LEAD

CJP 400W 68R 5% LEAD

Buy Now Datasheet
Res, 68R, 5%, 400W, Wirewound; Resistance Cgs Te Connectivity - 49AK2392 - Newark, An Avnet Company
Chicago, IL, United States
Res, 68R, 5%, 400W, Wirewound; Resistance Cgs Te Connectivity
49AK2392
Res, 68R, 5%, 400W, Wirewound; Resistance Cgs Te Connectivity 49AK2392
RES, 68R, 5%, 400W, WIREWOUND; Resistance:68ohm; Product Range:CJP Series; Power Rating:400W; Resistance Tolerance:± 5%; Voltage Rating:850V; Resistor Technology:Wirewound ; Temperature Coefficient:± 200ppm/°C; Product Length:265mm RoHS Compliant: Yes

RES, 68R, 5%, 400W, WIREWOUND; Resistance:68ohm; Product Range:CJP Series; Power Rating:400W; Resistance Tolerance:± 5%; Voltage Rating:850V; Resistor Technology:Wirewound; Temperature Coefficient:± 200ppm/°C; Product Length:265mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 2612415 1712-CJP400J68RJ-ND 49AK2392
Product Name Chassis Mount Resistors Chassis Mount Resistors Res, 68R, 5%, 400W, Wirewound; Resistance Cgs Te Connectivity
Mounting / Packaging Aluminium Rect., Wire Leads
Resistance Range 68 ohms 68 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Temperature Coefficient 200 ±ppm/°C 200 ±ppm/°C 200 ±ppm/°C
Power Rating 400 watts 400 watts 400 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R202JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Through-Hole Resistors - 2-1623730-3 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 680 ohms
Tolerance 5 +/- %
View Details
3 suppliers