TE Connectivity Chassis Mount Resistors CJP400J680RJ

Description
CJP 400W 680R 5% LEAD
Request a Quote Datasheet
Description
CJP 400W 680R 5% LEAD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - 1712-CJP400J680RJ-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
1712-CJP400J680RJ-ND
Chassis Mount Resistors 1712-CJP400J680RJ-ND
CJP 400W 680R 5% LEAD

CJP 400W 680R 5% LEAD

Buy Now Datasheet
Res, 680R, 5%, 400W, Wirewound; Resistance Cgs Te Connectivity - 49AK2393 - Newark, An Avnet Company
Chicago, IL, United States
Res, 680R, 5%, 400W, Wirewound; Resistance Cgs Te Connectivity
49AK2393
Res, 680R, 5%, 400W, Wirewound; Resistance Cgs Te Connectivity 49AK2393
RES, 680R, 5%, 400W, WIREWOUND; Resistance:680ohm; Product Range:CJP Series; Power Rating:400W; Resistance Tolerance:± 5%; Voltage Rating:850V; Resistor Technology:Wirewound ; Temperature Coefficient:± 200ppm/°C; Product Length:265mm RoHS Compliant: Yes

RES, 680R, 5%, 400W, WIREWOUND; Resistance:680ohm; Product Range:CJP Series; Power Rating:400W; Resistance Tolerance:± 5%; Voltage Rating:850V; Resistor Technology:Wirewound; Temperature Coefficient:± 200ppm/°C; Product Length:265mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 1712-CJP400J680RJ-ND 49AK2393
Product Name Chassis Mount Resistors Res, 680R, 5%, 400W, Wirewound; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Rect., Wire Leads
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623728-8 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 3300 ohms
Tolerance 5 +/- %
View Details
3 suppliers
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Shunt Resistor - Two Terminal Surface Mount Jumper - VMI-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details