TE Connectivity Chassis Mount Resistors CJP400J4R7J

Description
CJP 400W 4R7 5% LEAD
Request a Quote Datasheet
Description
CJP 400W 4R7 5% LEAD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - 1712-CJP400J4R7J-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
1712-CJP400J4R7J-ND
Chassis Mount Resistors 1712-CJP400J4R7J-ND
CJP 400W 4R7 5% LEAD

CJP 400W 4R7 5% LEAD

Buy Now Datasheet
Chassis Mount Resistors - 2612413 - RS Components, Ltd.
Corby, Northants, United Kingdom
Chassis Mount Resistors
2612413
Chassis Mount Resistors 2612413
Chassis Mount Resistor 400W 4R7 5% Lead

Chassis Mount Resistor 400W 4R7 5% Lead

Supplier's Site
Res, 4R7, 5%, 400W, Wirewound; Resistance Cgs Te Connectivity - 49AK2385 - Newark, An Avnet Company
Chicago, IL, United States
Res, 4R7, 5%, 400W, Wirewound; Resistance Cgs Te Connectivity
49AK2385
Res, 4R7, 5%, 400W, Wirewound; Resistance Cgs Te Connectivity 49AK2385
RES, 4R7, 5%, 400W, WIREWOUND; Resistance:4.7ohm; Product Range:CJP Series; Power Rating:400W; Resistance Tolerance:± 5%; Voltage Rating:850V; Resistor Technology:Wirewound ; Temperature Coefficient:± 200ppm/°C; Product Length:265mm RoHS Compliant: Yes

RES, 4R7, 5%, 400W, WIREWOUND; Resistance:4.7ohm; Product Range:CJP Series; Power Rating:400W; Resistance Tolerance:± 5%; Voltage Rating:850V; Resistor Technology:Wirewound; Temperature Coefficient:± 200ppm/°C; Product Length:265mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 1712-CJP400J4R7J-ND 2612413 49AK2385
Product Name Chassis Mount Resistors Chassis Mount Resistors Res, 4R7, 5%, 400W, Wirewound; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Rect., Wire Leads Aluminium
Tolerance 5 +/- % 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311290 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/4CT52R434JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers