TE Connectivity Chassis Mount Resistors CJP400J470RJ

Description
CJP 400W 470R 5% LEAD
Request a Quote Datasheet
Description
CJP 400W 470R 5% LEAD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - 1712-CJP400J470RJ-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
1712-CJP400J470RJ-ND
Chassis Mount Resistors 1712-CJP400J470RJ-ND
CJP 400W 470R 5% LEAD

CJP 400W 470R 5% LEAD

Buy Now Datasheet
Res, 470R, 5%, 400W, Wirewound; Resistance Cgs Te Connectivity - 49AK2387 - Newark, An Avnet Company
Chicago, IL, United States
Res, 470R, 5%, 400W, Wirewound; Resistance Cgs Te Connectivity
49AK2387
Res, 470R, 5%, 400W, Wirewound; Resistance Cgs Te Connectivity 49AK2387
RES, 470R, 5%, 400W, WIREWOUND; Resistance:470ohm; Product Range:CJP Series; Power Rating:400W; Resistance Tolerance:± 5%; Voltage Rating:850V; Resistor Technology:Wirewound ; Temperature Coefficient:± 200ppm/°C; Product Length:265mm RoHS Compliant: Yes

RES, 470R, 5%, 400W, WIREWOUND; Resistance:470ohm; Product Range:CJP Series; Power Rating:400W; Resistance Tolerance:± 5%; Voltage Rating:850V; Resistor Technology:Wirewound; Temperature Coefficient:± 200ppm/°C; Product Length:265mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 1712-CJP400J470RJ-ND 49AK2387
Product Name Chassis Mount Resistors Res, 470R, 5%, 400W, Wirewound; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Rect., Wire Leads
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 8-1625963-5 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis
Resistance Range 150 ohms
Tolerance 5 +/- %
View Details
3 suppliers
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details