TE Connectivity Chassis Mount Resistors CJP400J3R3J

Description
Chassis Mount Resistor 400W 3R3 5% Lead
Request a Quote Datasheet
Description
Chassis Mount Resistor 400W 3R3 5% Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - 2612410 - RS Components, Ltd.
Corby, Northants, United Kingdom
Chassis Mount Resistors
2612410
Chassis Mount Resistors 2612410
Chassis Mount Resistor 400W 3R3 5% Lead

Chassis Mount Resistor 400W 3R3 5% Lead

Supplier's Site
Chassis Mount Resistors - 1712-CJP400J3R3J-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
1712-CJP400J3R3J-ND
Chassis Mount Resistors 1712-CJP400J3R3J-ND
CJP 400W 3R3 5% LEAD

CJP 400W 3R3 5% LEAD

Buy Now Datasheet
Res, 3R3, 5%, 400W, Wirewound; Resistance Cgs Te Connectivity - 49AK2379 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3R3, 5%, 400W, Wirewound; Resistance Cgs Te Connectivity
49AK2379
Res, 3R3, 5%, 400W, Wirewound; Resistance Cgs Te Connectivity 49AK2379
RES, 3R3, 5%, 400W, WIREWOUND; Resistance:3.3ohm; Product Range:CJP Series; Power Rating:400W; Resistance Tolerance:± 5%; Voltage Rating:850V; Resistor Technology:Wirewound ; Temperature Coefficient:± 200ppm/°C; Product Length:265mm RoHS Compliant: Yes

RES, 3R3, 5%, 400W, WIREWOUND; Resistance:3.3ohm; Product Range:CJP Series; Power Rating:400W; Resistance Tolerance:± 5%; Voltage Rating:850V; Resistor Technology:Wirewound; Temperature Coefficient:± 200ppm/°C; Product Length:265mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 2612410 1712-CJP400J3R3J-ND 49AK2379
Product Name Chassis Mount Resistors Chassis Mount Resistors Res, 3R3, 5%, 400W, Wirewound; Resistance Cgs Te Connectivity
Mounting / Packaging Aluminium Rect., Wire Leads
Resistance Range 3.3 ohms 3.3 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Temperature Coefficient 200 ±ppm/°C 200 ±ppm/°C 200 ±ppm/°C
Power Rating 400 watts 400 watts 400 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details