TE Connectivity Chassis Mount Resistors CJP400J33RJ

Description
CJP 400W 33R 5% LEAD
Request a Quote Datasheet
Description
CJP 400W 33R 5% LEAD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - 1712-CJP400J33RJ-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
1712-CJP400J33RJ-ND
Chassis Mount Resistors 1712-CJP400J33RJ-ND
CJP 400W 33R 5% LEAD

CJP 400W 33R 5% LEAD

Buy Now Datasheet
Chassis Mount Resistors - 2612409 - RS Components, Ltd.
Corby, Northants, United Kingdom
Chassis Mount Resistors
2612409
Chassis Mount Resistors 2612409
Chassis Mount Resistor 400W 33R 5% Lead

Chassis Mount Resistor 400W 33R 5% Lead

Supplier's Site
Res, 33R, 5%, 400W, Wirewound; Resistance Cgs Te Connectivity - 49AK2381 - Newark, An Avnet Company
Chicago, IL, United States
Res, 33R, 5%, 400W, Wirewound; Resistance Cgs Te Connectivity
49AK2381
Res, 33R, 5%, 400W, Wirewound; Resistance Cgs Te Connectivity 49AK2381
RES, 33R, 5%, 400W, WIREWOUND; Resistance:33ohm; Product Range:CJP Series; Power Rating:400W; Resistance Tolerance:± 5%; Voltage Rating:850V; Resistor Technology:Wirewound ; Temperature Coefficient:± 200ppm/°C; Product Length:265mm RoHS Compliant: Yes

RES, 33R, 5%, 400W, WIREWOUND; Resistance:33ohm; Product Range:CJP Series; Power Rating:400W; Resistance Tolerance:± 5%; Voltage Rating:850V; Resistor Technology:Wirewound; Temperature Coefficient:± 200ppm/°C; Product Length:265mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 1712-CJP400J33RJ-ND 2612409 49AK2381
Product Name Chassis Mount Resistors Chassis Mount Resistors Res, 33R, 5%, 400W, Wirewound; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Rect., Wire Leads Aluminium
Tolerance 5 +/- % 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 52-BVT-I-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -55 to 170 C (-67 to 338 F)
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details