TE Connectivity Chassis Mount Resistors CJP400J2R2J

Description
Chassis Mount Resistor 400W 2R2 5% Lead
Request a Quote Datasheet
Description
Chassis Mount Resistor 400W 2R2 5% Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - 2612407 - RS Components, Ltd.
Corby, Northants, United Kingdom
Chassis Mount Resistors
2612407
Chassis Mount Resistors 2612407
Chassis Mount Resistor 400W 2R2 5% Lead

Chassis Mount Resistor 400W 2R2 5% Lead

Supplier's Site
Chassis Mount Resistors - 1712-CJP400J2R2J-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
1712-CJP400J2R2J-ND
Chassis Mount Resistors 1712-CJP400J2R2J-ND
CJP 400W 2R2 5% LEAD

CJP 400W 2R2 5% LEAD

Buy Now Datasheet
Res, 2R2, 5%, 400W, Wirewound; Resistance Cgs Te Connectivity - 49AK2373 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2R2, 5%, 400W, Wirewound; Resistance Cgs Te Connectivity
49AK2373
Res, 2R2, 5%, 400W, Wirewound; Resistance Cgs Te Connectivity 49AK2373
RES, 2R2, 5%, 400W, WIREWOUND; Resistance:2.2ohm; Product Range:CJP Series; Power Rating:400W; Resistance Tolerance:± 5%; Voltage Rating:850V; Resistor Technology:Wirewound ; Temperature Coefficient:± 200ppm/°C; Product Length:265mm RoHS Compliant: Yes

RES, 2R2, 5%, 400W, WIREWOUND; Resistance:2.2ohm; Product Range:CJP Series; Power Rating:400W; Resistance Tolerance:± 5%; Voltage Rating:850V; Resistor Technology:Wirewound; Temperature Coefficient:± 200ppm/°C; Product Length:265mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 2612407 1712-CJP400J2R2J-ND 49AK2373
Product Name Chassis Mount Resistors Chassis Mount Resistors Res, 2R2, 5%, 400W, Wirewound; Resistance Cgs Te Connectivity
Mounting / Packaging Aluminium Rect., Wire Leads
Resistance Range 2.2 ohms 2.2 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Temperature Coefficient 200 ±ppm/°C 200 ±ppm/°C 200 ±ppm/°C
Power Rating 400 watts 400 watts 400 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R335JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details