TE Connectivity Chassis Mount Resistors CJP400J1K8J

Description
CJP 400W 1K8 5% LEAD
Request a Quote Datasheet
Description
CJP 400W 1K8 5% LEAD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - 1712-CJP400J1K8J-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
1712-CJP400J1K8J-ND
Chassis Mount Resistors 1712-CJP400J1K8J-ND
CJP 400W 1K8 5% LEAD

CJP 400W 1K8 5% LEAD

Buy Now Datasheet
Res, 1K8, 5%, 400W, Wirewound; Resistance Cgs Te Connectivity - 49AK2362 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K8, 5%, 400W, Wirewound; Resistance Cgs Te Connectivity
49AK2362
Res, 1K8, 5%, 400W, Wirewound; Resistance Cgs Te Connectivity 49AK2362
RES, 1K8, 5%, 400W, WIREWOUND; Resistance:1.8kohm; Product Range:CJP Series; Power Rating:400W; Resistance Tolerance:± 5%; Voltage Rating:850V; Resistor Technology:Wirewound ; Temperature Coefficient:± 200ppm/°C; Product Length:265mm RoHS Compliant: Yes

RES, 1K8, 5%, 400W, WIREWOUND; Resistance:1.8kohm; Product Range:CJP Series; Power Rating:400W; Resistance Tolerance:± 5%; Voltage Rating:850V; Resistor Technology:Wirewound; Temperature Coefficient:± 200ppm/°C; Product Length:265mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 1712-CJP400J1K8J-ND 49AK2362
Product Name Chassis Mount Resistors Res, 1K8, 5%, 400W, Wirewound; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Rect., Wire Leads
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623720-8 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 68 ohms
Tolerance 10 +/- %
View Details
3 suppliers
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details