TE Connectivity Chassis Mount Resistors CJP400J15RJ

Description
Chassis Mount Resistor 400W 15R 5% Lead
Request a Quote Datasheet
Description
Chassis Mount Resistor 400W 15R 5% Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - 2612400 - RS Components, Ltd.
Corby, Northants, United Kingdom
Chassis Mount Resistors
2612400
Chassis Mount Resistors 2612400
Chassis Mount Resistor 400W 15R 5% Lead

Chassis Mount Resistor 400W 15R 5% Lead

Supplier's Site
Chassis Mount Resistors - 1712-CJP400J15RJ-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
1712-CJP400J15RJ-ND
Chassis Mount Resistors 1712-CJP400J15RJ-ND
CJP 400W 15R 5% LEAD

CJP 400W 15R 5% LEAD

Buy Now Datasheet
Res, 15R, 5%, 400W, Wirewound; Resistance Cgs Te Connectivity - 49AK2369 - Newark, An Avnet Company
Chicago, IL, United States
Res, 15R, 5%, 400W, Wirewound; Resistance Cgs Te Connectivity
49AK2369
Res, 15R, 5%, 400W, Wirewound; Resistance Cgs Te Connectivity 49AK2369
RES, 15R, 5%, 400W, WIREWOUND; Resistance:15ohm; Product Range:CJP Series; Power Rating:400W; Resistance Tolerance:± 5%; Voltage Rating:850V; Resistor Technology:Wirewound ; Temperature Coefficient:± 200ppm/°C; Product Length:265mm RoHS Compliant: Yes

RES, 15R, 5%, 400W, WIREWOUND; Resistance:15ohm; Product Range:CJP Series; Power Rating:400W; Resistance Tolerance:± 5%; Voltage Rating:850V; Resistor Technology:Wirewound; Temperature Coefficient:± 200ppm/°C; Product Length:265mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 2612400 1712-CJP400J15RJ-ND 49AK2369
Product Name Chassis Mount Resistors Chassis Mount Resistors Res, 15R, 5%, 400W, Wirewound; Resistance Cgs Te Connectivity
Mounting / Packaging Aluminium Rect., Wire Leads
Resistance Range 15 ohms 15 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Temperature Coefficient 200 ±ppm/°C 200 ±ppm/°C 200 ±ppm/°C
Power Rating 400 watts 400 watts 400 watts
Unlock Full Specs
to access all available technical data

Similar Products

0.05 OHM 5W Resistor - 52-SMS-R050-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Power Rating 5 watts
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details