TE Connectivity Chassis Mount Resistors CJP400J12RJ

Description
CJP 400W 12R 5% LEAD
Request a Quote Datasheet
Description
CJP 400W 12R 5% LEAD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - 1712-CJP400J12RJ-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
1712-CJP400J12RJ-ND
Chassis Mount Resistors 1712-CJP400J12RJ-ND
CJP 400W 12R 5% LEAD

CJP 400W 12R 5% LEAD

Buy Now Datasheet
Res, 12R, 5%, 400W, Wirewound; Resistance Cgs Te Connectivity - 49AK2367 - Newark, An Avnet Company
Chicago, IL, United States
Res, 12R, 5%, 400W, Wirewound; Resistance Cgs Te Connectivity
49AK2367
Res, 12R, 5%, 400W, Wirewound; Resistance Cgs Te Connectivity 49AK2367
RES, 12R, 5%, 400W, WIREWOUND; Resistance:12ohm; Product Range:CJP Series; Power Rating:400W; Resistance Tolerance:± 5%; Voltage Rating:850V; Resistor Technology:Wirewound ; Temperature Coefficient:± 200ppm/°C; Product Length:265mm RoHS Compliant: Yes

RES, 12R, 5%, 400W, WIREWOUND; Resistance:12ohm; Product Range:CJP Series; Power Rating:400W; Resistance Tolerance:± 5%; Voltage Rating:850V; Resistor Technology:Wirewound; Temperature Coefficient:± 200ppm/°C; Product Length:265mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 1712-CJP400J12RJ-ND 49AK2367
Product Name Chassis Mount Resistors Res, 12R, 5%, 400W, Wirewound; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Rect., Wire Leads
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers