TE Connectivity Chassis Mount Resistors CJP400J10RJ

Description
CJP 400W 10R 5% LEAD
Request a Quote Datasheet
Description
CJP 400W 10R 5% LEAD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - 1712-CJP400J10RJ-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
1712-CJP400J10RJ-ND
Chassis Mount Resistors 1712-CJP400J10RJ-ND
CJP 400W 10R 5% LEAD

CJP 400W 10R 5% LEAD

Buy Now Datasheet
Res, 10R, 5%, 400W, Wirewound; Resistance Cgs Te Connectivity - 49AK2365 - Newark, An Avnet Company
Chicago, IL, United States
Res, 10R, 5%, 400W, Wirewound; Resistance Cgs Te Connectivity
49AK2365
Res, 10R, 5%, 400W, Wirewound; Resistance Cgs Te Connectivity 49AK2365
RES, 10R, 5%, 400W, WIREWOUND; Resistance:10ohm; Product Range:CJP Series; Power Rating:400W; Resistance Tolerance:± 5%; Voltage Rating:850V; Resistor Technology:Wirewound ; Temperature Coefficient:± 200ppm/°C; Product Length:265mm RoHS Compliant: Yes

RES, 10R, 5%, 400W, WIREWOUND; Resistance:10ohm; Product Range:CJP Series; Power Rating:400W; Resistance Tolerance:± 5%; Voltage Rating:850V; Resistor Technology:Wirewound; Temperature Coefficient:± 200ppm/°C; Product Length:265mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 1712-CJP400J10RJ-ND 49AK2365
Product Name Chassis Mount Resistors Res, 10R, 5%, 400W, Wirewound; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Rect., Wire Leads
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R435JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
10W Resistor - 53-PBV-R0005-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 5.00E-4 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details