TE Connectivity Chassis Mount Resistors CJP300J820RJ

Description
CJP 300W 820R 5% LEAD
Request a Quote Datasheet
Description
CJP 300W 820R 5% LEAD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - 1712-CJP300J820RJ-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
1712-CJP300J820RJ-ND
Chassis Mount Resistors 1712-CJP300J820RJ-ND
CJP 300W 820R 5% LEAD

CJP 300W 820R 5% LEAD

Buy Now Datasheet
Res, 820R, 5%, 300W, Wirewound; Resistance Cgs Te Connectivity - 49AK2358 - Newark, An Avnet Company
Chicago, IL, United States
Res, 820R, 5%, 300W, Wirewound; Resistance Cgs Te Connectivity
49AK2358
Res, 820R, 5%, 300W, Wirewound; Resistance Cgs Te Connectivity 49AK2358
RES, 820R, 5%, 300W, WIREWOUND; Resistance:820ohm; Product Range:CJP Series; Power Rating:300W; Resistance Tolerance:± 5%; Voltage Rating:850V; Resistor Technology:Wirewound ; Temperature Coefficient:± 200ppm/°C; Product Length:215mm RoHS Compliant: Yes

RES, 820R, 5%, 300W, WIREWOUND; Resistance:820ohm; Product Range:CJP Series; Power Rating:300W; Resistance Tolerance:± 5%; Voltage Rating:850V; Resistor Technology:Wirewound; Temperature Coefficient:± 200ppm/°C; Product Length:215mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 1712-CJP300J820RJ-ND 49AK2358
Product Name Chassis Mount Resistors Res, 820R, 5%, 300W, Wirewound; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Rect., Wire Leads
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Optoelectronics - Lenses -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers