TE Connectivity Chassis Mount Resistors CJP300J6R8J

Description
CJP 300W 6R8 5% LEAD
Request a Quote Datasheet
Description
CJP 300W 6R8 5% LEAD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - 1712-CJP300J6R8J-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
1712-CJP300J6R8J-ND
Chassis Mount Resistors 1712-CJP300J6R8J-ND
CJP 300W 6R8 5% LEAD

CJP 300W 6R8 5% LEAD

Buy Now Datasheet
Res, 6R8, 5%, 300W, Wirewound; Resistance Cgs Te Connectivity - 49AK2353 - Newark, An Avnet Company
Chicago, IL, United States
Res, 6R8, 5%, 300W, Wirewound; Resistance Cgs Te Connectivity
49AK2353
Res, 6R8, 5%, 300W, Wirewound; Resistance Cgs Te Connectivity 49AK2353
RES, 6R8, 5%, 300W, WIREWOUND; Resistance:6.8ohm; Product Range:CJP Series; Power Rating:300W; Resistance Tolerance:± 5%; Voltage Rating:850V; Resistor Technology:Wirewound ; Temperature Coefficient:± 200ppm/°C; Product Length:215mm RoHS Compliant: Yes

RES, 6R8, 5%, 300W, WIREWOUND; Resistance:6.8ohm; Product Range:CJP Series; Power Rating:300W; Resistance Tolerance:± 5%; Voltage Rating:850V; Resistor Technology:Wirewound; Temperature Coefficient:± 200ppm/°C; Product Length:215mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 1712-CJP300J6R8J-ND 49AK2353
Product Name Chassis Mount Resistors Res, 6R8, 5%, 300W, Wirewound; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Rect., Wire Leads
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers