TE Connectivity Chassis Mount Resistors CJP300J47RJ

Description
Chassis Mount Resistor 300W 47R 5% Lead
Request a Quote Datasheet
Description
Chassis Mount Resistor 300W 47R 5% Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - 2612390 - RS Components, Ltd.
Corby, Northants, United Kingdom
Chassis Mount Resistors
2612390
Chassis Mount Resistors 2612390
Chassis Mount Resistor 300W 47R 5% Lead

Chassis Mount Resistor 300W 47R 5% Lead

Supplier's Site
Chassis Mount Resistors - 1712-CJP300J47RJ-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
1712-CJP300J47RJ-ND
Chassis Mount Resistors 1712-CJP300J47RJ-ND
CJP 300W 47R 5% LEAD

CJP 300W 47R 5% LEAD

Buy Now Datasheet
Res, 47R, 5%, 300W, Wirewound; Resistance Cgs Te Connectivity - 49AK2348 - Newark, An Avnet Company
Chicago, IL, United States
Res, 47R, 5%, 300W, Wirewound; Resistance Cgs Te Connectivity
49AK2348
Res, 47R, 5%, 300W, Wirewound; Resistance Cgs Te Connectivity 49AK2348
RES, 47R, 5%, 300W, WIREWOUND; Resistance:47ohm; Product Range:CJP Series; Power Rating:300W; Resistance Tolerance:± 5%; Voltage Rating:850V; Resistor Technology:Wirewound ; Temperature Coefficient:± 200ppm/°C; Product Length:215mm RoHS Compliant: Yes

RES, 47R, 5%, 300W, WIREWOUND; Resistance:47ohm; Product Range:CJP Series; Power Rating:300W; Resistance Tolerance:± 5%; Voltage Rating:850V; Resistor Technology:Wirewound; Temperature Coefficient:± 200ppm/°C; Product Length:215mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 2612390 1712-CJP300J47RJ-ND 49AK2348
Product Name Chassis Mount Resistors Chassis Mount Resistors Res, 47R, 5%, 300W, Wirewound; Resistance Cgs Te Connectivity
Mounting / Packaging Aluminium Rect., Wire Leads
Resistance Range 47 ohms 47 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Temperature Coefficient 200 ±ppm/°C 200 ±ppm/°C 200 ±ppm/°C
Power Rating 300 watts 300 watts 300 watts
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 52-BVS-A-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Power Rating 4 watts
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details