TE Connectivity Chassis Mount Resistors CJP300J2R7J

Description
CJP 300W 2R7 5% LEAD
Request a Quote Datasheet
Description
CJP 300W 2R7 5% LEAD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - 1712-CJP300J2R7J-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
1712-CJP300J2R7J-ND
Chassis Mount Resistors 1712-CJP300J2R7J-ND
CJP 300W 2R7 5% LEAD

CJP 300W 2R7 5% LEAD

Buy Now Datasheet
Res, 2R7, 5%, 300W, Wirewound; Resistance Cgs Te Connectivity - 49AK2336 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2R7, 5%, 300W, Wirewound; Resistance Cgs Te Connectivity
49AK2336
Res, 2R7, 5%, 300W, Wirewound; Resistance Cgs Te Connectivity 49AK2336
RES, 2R7, 5%, 300W, WIREWOUND; Resistance:2.7ohm; Product Range:CJP Series; Power Rating:300W; Resistance Tolerance:± 5%; Voltage Rating:850V; Resistor Technology:Wirewound ; Temperature Coefficient:± 200ppm/°C; Product Length:215mm RoHS Compliant: Yes

RES, 2R7, 5%, 300W, WIREWOUND; Resistance:2.7ohm; Product Range:CJP Series; Power Rating:300W; Resistance Tolerance:± 5%; Voltage Rating:850V; Resistor Technology:Wirewound; Temperature Coefficient:± 200ppm/°C; Product Length:215mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 1712-CJP300J2R7J-ND 49AK2336
Product Name Chassis Mount Resistors Res, 2R7, 5%, 300W, Wirewound; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Rect., Wire Leads
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614890-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 6.81 ohms
View Details
2 suppliers
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R820JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details