TE Connectivity Chassis Mount Resistors CJP300J220RJ

Description
Chassis Mount Resistor 300W 220R 5% Lead
Request a Quote Datasheet
Description
Chassis Mount Resistor 300W 220R 5% Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - 2612383 - RS Components, Ltd.
Corby, Northants, United Kingdom
Chassis Mount Resistors
2612383
Chassis Mount Resistors 2612383
Chassis Mount Resistor 300W 220R 5% Lead

Chassis Mount Resistor 300W 220R 5% Lead

Supplier's Site
Chassis Mount Resistors - 1712-CJP300J220RJ-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
1712-CJP300J220RJ-ND
Chassis Mount Resistors 1712-CJP300J220RJ-ND
CJP 300W 220R 5% LEAD

CJP 300W 220R 5% LEAD

Buy Now Datasheet
Res, 220R, 5%, 300W, Wirewound; Resistance Cgs Te Connectivity - 49AK2338 - Newark, An Avnet Company
Chicago, IL, United States
Res, 220R, 5%, 300W, Wirewound; Resistance Cgs Te Connectivity
49AK2338
Res, 220R, 5%, 300W, Wirewound; Resistance Cgs Te Connectivity 49AK2338
RES, 220R, 5%, 300W, WIREWOUND; Resistance:220ohm; Product Range:CJP Series; Power Rating:300W; Resistance Tolerance:± 5%; Voltage Rating:850V; Resistor Technology:Wirewound ; Temperature Coefficient:± 200ppm/°C; Product Length:215mm RoHS Compliant: Yes

RES, 220R, 5%, 300W, WIREWOUND; Resistance:220ohm; Product Range:CJP Series; Power Rating:300W; Resistance Tolerance:± 5%; Voltage Rating:850V; Resistor Technology:Wirewound; Temperature Coefficient:± 200ppm/°C; Product Length:215mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 2612383 1712-CJP300J220RJ-ND 49AK2338
Product Name Chassis Mount Resistors Chassis Mount Resistors Res, 220R, 5%, 300W, Wirewound; Resistance Cgs Te Connectivity
Mounting / Packaging Aluminium Rect., Wire Leads
Resistance Range 220 ohms 220 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Temperature Coefficient 200 ±ppm/°C 200 ±ppm/°C 200 ±ppm/°C
Power Rating 300 watts 300 watts 300 watts
Unlock Full Specs
to access all available technical data

Similar Products

0.033 OHM 10W Resistor - 53-PBV-R033-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0330 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers