TE Connectivity Chassis Mount Resistors CJP300J1R8J

Description
CJP 300W 1R8 5% LEAD
Request a Quote Datasheet
Description
CJP 300W 1R8 5% LEAD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - 1712-CJP300J1R8J-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
1712-CJP300J1R8J-ND
Chassis Mount Resistors 1712-CJP300J1R8J-ND
CJP 300W 1R8 5% LEAD

CJP 300W 1R8 5% LEAD

Buy Now Datasheet
Res, 1R8, 5%, 300W, Wirewound; Resistance Cgs Te Connectivity - 49AK2326 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1R8, 5%, 300W, Wirewound; Resistance Cgs Te Connectivity
49AK2326
Res, 1R8, 5%, 300W, Wirewound; Resistance Cgs Te Connectivity 49AK2326
RES, 1R8, 5%, 300W, WIREWOUND; Resistance:1.8ohm; Product Range:CJP Series; Power Rating:300W; Resistance Tolerance:± 5%; Voltage Rating:850V; Resistor Technology:Wirewound ; Temperature Coefficient:± 200ppm/°C; Product Length:215mm RoHS Compliant: Yes

RES, 1R8, 5%, 300W, WIREWOUND; Resistance:1.8ohm; Product Range:CJP Series; Power Rating:300W; Resistance Tolerance:± 5%; Voltage Rating:850V; Resistor Technology:Wirewound; Temperature Coefficient:± 200ppm/°C; Product Length:215mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 1712-CJP300J1R8J-ND 49AK2326
Product Name Chassis Mount Resistors Res, 1R8, 5%, 300W, Wirewound; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Rect., Wire Leads
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R123JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Resistors - Through Hole Resistors - 1375550-PBV-R033-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0330 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 30 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details