TE Connectivity Chassis Mount Resistors CJP300J1R5J

Description
CJP 300W 1R5 5% LEAD
Request a Quote Datasheet
Description
CJP 300W 1R5 5% LEAD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - 1712-CJP300J1R5J-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
1712-CJP300J1R5J-ND
Chassis Mount Resistors 1712-CJP300J1R5J-ND
CJP 300W 1R5 5% LEAD

CJP 300W 1R5 5% LEAD

Buy Now Datasheet
Res, 1R5, 5%, 300W, Wirewound; Resistance Cgs Te Connectivity - 49AK2325 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1R5, 5%, 300W, Wirewound; Resistance Cgs Te Connectivity
49AK2325
Res, 1R5, 5%, 300W, Wirewound; Resistance Cgs Te Connectivity 49AK2325
RES, 1R5, 5%, 300W, WIREWOUND; Resistance:1.5ohm; Product Range:CJP Series; Power Rating:300W; Resistance Tolerance:± 5%; Voltage Rating:850V; Resistor Technology:Wirewound ; Temperature Coefficient:± 200ppm/°C; Product Length:215mm RoHS Compliant: Yes

RES, 1R5, 5%, 300W, WIREWOUND; Resistance:1.5ohm; Product Range:CJP Series; Power Rating:300W; Resistance Tolerance:± 5%; Voltage Rating:850V; Resistor Technology:Wirewound; Temperature Coefficient:± 200ppm/°C; Product Length:215mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 1712-CJP300J1R5J-ND 49AK2325
Product Name Chassis Mount Resistors Res, 1R5, 5%, 300W, Wirewound; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Rect., Wire Leads
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-2176083-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 330 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details