CJP 300W 1R0 5% LEAD
TE Connectivity CJP300J1R0J
RES, 1R, 5%, 300W, WIREWOUND; Resistance:1ohm; Product Range:CJP Series; Power Rating:300W; Resistance Tolerance:± 5%; Voltage Rating:850V; Resistor Technology:Wirewound
| DigiKey | RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | 1712-CJP300J1R0J-ND | 2612381 | 49AK2323 |
| Product Name | Chassis Mount Resistors | Chassis Mount Resistors | Res, 1R, 5%, 300W, Wirewound; Resistance Cgs Te Connectivity |
| Configuration | Single Resistor | Single Resistor | |
| Category / Application | General Use | Power Applications | |
| Technology / Construction | Wirewound | Wirewound | |
| Mounting / Packaging | Rect., Wire Leads | Aluminium | |
| Tolerance | 5 +/- % | 5 +/- % | 5 +/- % |