TE Connectivity Chassis Mount Resistors CJP300J1K0J

Description
Chassis Mount Resistor 300W 1K0 5% Lead
Request a Quote Datasheet
Description
Chassis Mount Resistor 300W 1K0 5% Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - 2612378 - RS Components, Ltd.
Corby, Northants, United Kingdom
Chassis Mount Resistors
2612378
Chassis Mount Resistors 2612378
Chassis Mount Resistor 300W 1K0 5% Lead

Chassis Mount Resistor 300W 1K0 5% Lead

Supplier's Site
Chassis Mount Resistors - 1712-CJP300J1K0J-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
1712-CJP300J1K0J-ND
Chassis Mount Resistors 1712-CJP300J1K0J-ND
CJP 300W 1K0 5% LEAD

CJP 300W 1K0 5% LEAD

Buy Now Datasheet
Res, 1K, 5%, 300W, Wirewound; Resistance Cgs Te Connectivity - 49AK2320 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K, 5%, 300W, Wirewound; Resistance Cgs Te Connectivity
49AK2320
Res, 1K, 5%, 300W, Wirewound; Resistance Cgs Te Connectivity 49AK2320
RES, 1K, 5%, 300W, WIREWOUND; Resistance:1kohm; Product Range:CJP Series; Power Rating:300W; Resistance Tolerance:± 5%; Voltage Rating:850V; Resistor Technology:Wirewound ; Temperature Coefficient:± 200ppm/°C; Resistor Type:High PowerRoHS Compliant: Yes

RES, 1K, 5%, 300W, WIREWOUND; Resistance:1kohm; Product Range:CJP Series; Power Rating:300W; Resistance Tolerance:± 5%; Voltage Rating:850V; Resistor Technology:Wirewound; Temperature Coefficient:± 200ppm/°C; Resistor Type:High PowerRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 2612378 1712-CJP300J1K0J-ND 49AK2320
Product Name Chassis Mount Resistors Chassis Mount Resistors Res, 1K, 5%, 300W, Wirewound; Resistance Cgs Te Connectivity
Mounting / Packaging Aluminium Rect., Wire Leads
Resistance Range 1000 ohms 1000 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Temperature Coefficient 200 ±ppm/°C 200 ±ppm/°C 200 ±ppm/°C
Power Rating 300 watts 300 watts 300 watts
Unlock Full Specs
to access all available technical data

Similar Products

Analog Sensor - Bus Bar Shunt with NTC - BSS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers