TE Connectivity Chassis Mount Resistors CJP300J10RJ

Description
Chassis Mount Resistor 300W 10R 5% Lead
Request a Quote Datasheet
Description
Chassis Mount Resistor 300W 10R 5% Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - 2612375 - RS Components, Ltd.
Corby, Northants, United Kingdom
Chassis Mount Resistors
2612375
Chassis Mount Resistors 2612375
Chassis Mount Resistor 300W 10R 5% Lead

Chassis Mount Resistor 300W 10R 5% Lead

Supplier's Site
Chassis Mount Resistors - 1712-CJP300J10RJ-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
1712-CJP300J10RJ-ND
Chassis Mount Resistors 1712-CJP300J10RJ-ND
CJP 300W 10R 5% LEAD

CJP 300W 10R 5% LEAD

Buy Now Datasheet
Res, 10R, 5%, 300W, Wirewound; Resistance Cgs Te Connectivity - 49AK2327 - Newark, An Avnet Company
Chicago, IL, United States
Res, 10R, 5%, 300W, Wirewound; Resistance Cgs Te Connectivity
49AK2327
Res, 10R, 5%, 300W, Wirewound; Resistance Cgs Te Connectivity 49AK2327
RES, 10R, 5%, 300W, WIREWOUND; Resistance:10ohm; Product Range:CJP Series; Power Rating:300W; Resistance Tolerance:± 5%; Voltage Rating:850V; Resistor Technology:Wirewound ; Temperature Coefficient:± 200ppm/°C; Product Length:215mm RoHS Compliant: Yes

RES, 10R, 5%, 300W, WIREWOUND; Resistance:10ohm; Product Range:CJP Series; Power Rating:300W; Resistance Tolerance:± 5%; Voltage Rating:850V; Resistor Technology:Wirewound; Temperature Coefficient:± 200ppm/°C; Product Length:215mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 2612375 1712-CJP300J10RJ-ND 49AK2327
Product Name Chassis Mount Resistors Chassis Mount Resistors Res, 10R, 5%, 300W, Wirewound; Resistance Cgs Te Connectivity
Mounting / Packaging Aluminium Rect., Wire Leads
Resistance Range 10 ohms 10 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Temperature Coefficient 200 ±ppm/°C 200 ±ppm/°C 200 ±ppm/°C
Power Rating 300 watts 300 watts 300 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 4756707 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Power Rating 30 watts
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details