TE Connectivity Chassis Mount Resistors CJP200JR82J

Description
CJP 200W R82 5% LEAD
Request a Quote Datasheet
Description
CJP 200W R82 5% LEAD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - 1712-CJP200JR82J-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
1712-CJP200JR82J-ND
Chassis Mount Resistors 1712-CJP200JR82J-ND
CJP 200W R82 5% LEAD

CJP 200W R82 5% LEAD

Buy Now Datasheet
Res, R82, 5%, 200W, Wirewound; Resistance Cgs Te Connectivity - 49AK2279 - Newark, An Avnet Company
Chicago, IL, United States
Res, R82, 5%, 200W, Wirewound; Resistance Cgs Te Connectivity
49AK2279
Res, R82, 5%, 200W, Wirewound; Resistance Cgs Te Connectivity 49AK2279
RES, R82, 5%, 200W, WIREWOUND; Resistance:0.82ohm; Product Range:CJP Series; Power Rating:200W; Resistance Tolerance:± 5%; Voltage Rating:850V; Resistor Technology:Wirewound ; Temperature Coefficient:± 200ppm/°C; Product Length:165mm RoHS Compliant: Yes

RES, R82, 5%, 200W, WIREWOUND; Resistance:0.82ohm; Product Range:CJP Series; Power Rating:200W; Resistance Tolerance:± 5%; Voltage Rating:850V; Resistor Technology:Wirewound; Temperature Coefficient:± 200ppm/°C; Product Length:165mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 1712-CJP200JR82J-ND 49AK2279
Product Name Chassis Mount Resistors Res, R82, 5%, 200W, Wirewound; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Rect., Wire Leads
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Through Hole Resistors - 1249286 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Through Hole - PBH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details