TE Connectivity Chassis Mount Resistors CJP200J820RJ

Description
CJP 200W 820R 5% LEAD
Request a Quote Datasheet
Description
CJP 200W 820R 5% LEAD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - 1712-CJP200J820RJ-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
1712-CJP200J820RJ-ND
Chassis Mount Resistors 1712-CJP200J820RJ-ND
CJP 200W 820R 5% LEAD

CJP 200W 820R 5% LEAD

Buy Now Datasheet
Res, 820R, 5%, 200W, Wirewound; Resistance Cgs Te Connectivity - 49AK2316 - Newark, An Avnet Company
Chicago, IL, United States
Res, 820R, 5%, 200W, Wirewound; Resistance Cgs Te Connectivity
49AK2316
Res, 820R, 5%, 200W, Wirewound; Resistance Cgs Te Connectivity 49AK2316
RES, 820R, 5%, 200W, WIREWOUND; Resistance:820ohm; Product Range:CJP Series; Power Rating:200W; Resistance Tolerance:± 5%; Voltage Rating:850V; Resistor Technology:Wirewound ; Temperature Coefficient:± 200ppm/°C; Product Length:165mm RoHS Compliant: Yes

RES, 820R, 5%, 200W, WIREWOUND; Resistance:820ohm; Product Range:CJP Series; Power Rating:200W; Resistance Tolerance:± 5%; Voltage Rating:850V; Resistor Technology:Wirewound; Temperature Coefficient:± 200ppm/°C; Product Length:165mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 1712-CJP200J820RJ-ND 49AK2316
Product Name Chassis Mount Resistors Res, 820R, 5%, 200W, Wirewound; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Rect., Wire Leads
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 1-1614969-0-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
View Details
Through Hole Resistors - 2019-CF1/2C184J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
0.047 OHM 4W Resistor - 52-VMS-R047-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0470 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers