The Resistor, 68R, 5%, 200W, Wirewound from the CJP Series by TE Connectivity is designed for applications requiring reliable performance in challenging environments. It features a resistance value of 68 ohms with a tolerance of ±5%. The power rating is 200 watts, and it can handle a maximum voltage of 850V. The temperature coefficient is ±200 ppm/°C, ensuring stable performance across a range of temperatures. The resistor is housed in an aluminum enclosure, providing durability and resistance to vibration. It is suitable for use in power supplies, inverters, and servo motors, making it a versatile choice for various electrical systems. The operating temperature range is -25°C to 250°C, and it is RoHS compliant.
CJP 200W 68R 5% LEAD
Chassis Mount Resistor 200W 68R 5% Lead
RES, 68R, 5%, 200W, WIREWOUND; Resistance:68ohm; Product Range:CJP Series; Power Rating:200W; Resistance Tolerance:± 5%; Voltage Rating:850V; Resistor Technology:Wirewound
| DigiKey | RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | 1712-CJP200J68RJ-ND | 2612370 | 49AK2312 |
| Product Name | Chassis Mount Resistors | Chassis Mount Resistors | Res, 68R, 5%, 200W, Wirewound; Resistance Cgs Te Connectivity |
| Configuration | Single Resistor | Single Resistor | |
| Category / Application | General Use | ||
| Technology / Construction | Wirewound | Wirewound | |
| Mounting / Packaging | Rect., Wire Leads | Aluminium | |
| Tolerance | 5 +/- % | 5 +/- % | 5 +/- % |