TE Connectivity Chassis Mount Resistors CJP200J680RJ

Description
Chassis Mount Resistor 200W 680R 5% Lead
Request a Quote Datasheet
Description
Chassis Mount Resistor 200W 680R 5% Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - 2612369 - RS Components, Ltd.
Corby, Northants, United Kingdom
Chassis Mount Resistors
2612369
Chassis Mount Resistors 2612369
Chassis Mount Resistor 200W 680R 5% Lead

Chassis Mount Resistor 200W 680R 5% Lead

Supplier's Site
Chassis Mount Resistors - 1712-CJP200J680RJ-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
1712-CJP200J680RJ-ND
Chassis Mount Resistors 1712-CJP200J680RJ-ND
CJP 200W 680R 5% LEAD

CJP 200W 680R 5% LEAD

Buy Now Datasheet
Res, 680R, 5%, 200W, Wirewound; Resistance Cgs Te Connectivity - 49AK2313 - Newark, An Avnet Company
Chicago, IL, United States
Res, 680R, 5%, 200W, Wirewound; Resistance Cgs Te Connectivity
49AK2313
Res, 680R, 5%, 200W, Wirewound; Resistance Cgs Te Connectivity 49AK2313
RES, 680R, 5%, 200W, WIREWOUND; Resistance:680ohm; Product Range:CJP Series; Power Rating:200W; Resistance Tolerance:± 5%; Voltage Rating:850V; Resistor Technology:Wirewound ; Temperature Coefficient:± 200ppm/°C; Product Length:165mm RoHS Compliant: Yes

RES, 680R, 5%, 200W, WIREWOUND; Resistance:680ohm; Product Range:CJP Series; Power Rating:200W; Resistance Tolerance:± 5%; Voltage Rating:850V; Resistor Technology:Wirewound; Temperature Coefficient:± 200ppm/°C; Product Length:165mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 2612369 1712-CJP200J680RJ-ND 49AK2313
Product Name Chassis Mount Resistors Chassis Mount Resistors Res, 680R, 5%, 200W, Wirewound; Resistance Cgs Te Connectivity
Mounting / Packaging Aluminium Rect., Wire Leads
Resistance Range 680 ohms 680 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Temperature Coefficient 200 ±ppm/°C 200 ±ppm/°C 200 ±ppm/°C
Power Rating 200 watts 200 watts 200 watts
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details