TE Connectivity Chassis Mount Resistors CJP200J5R6J

Description
CJP 200W 5R6 5% LEAD
Request a Quote Datasheet
Description
CJP 200W 5R6 5% LEAD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - 1712-CJP200J5R6J-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
1712-CJP200J5R6J-ND
Chassis Mount Resistors 1712-CJP200J5R6J-ND
CJP 200W 5R6 5% LEAD

CJP 200W 5R6 5% LEAD

Buy Now Datasheet
Res, 5R6, 5%, 200W, Wirewound; Resistance Cgs Te Connectivity - 49AK2308 - Newark, An Avnet Company
Chicago, IL, United States
Res, 5R6, 5%, 200W, Wirewound; Resistance Cgs Te Connectivity
49AK2308
Res, 5R6, 5%, 200W, Wirewound; Resistance Cgs Te Connectivity 49AK2308
RES, 5R6, 5%, 200W, WIREWOUND; Resistance:5.6ohm; Product Range:CJP Series; Power Rating:200W; Resistance Tolerance:± 5%; Voltage Rating:850V; Resistor Technology:Wirewound ; Temperature Coefficient:± 200ppm/°C; Product Length:165mm RoHS Compliant: Yes

RES, 5R6, 5%, 200W, WIREWOUND; Resistance:5.6ohm; Product Range:CJP Series; Power Rating:200W; Resistance Tolerance:± 5%; Voltage Rating:850V; Resistor Technology:Wirewound; Temperature Coefficient:± 200ppm/°C; Product Length:165mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 1712-CJP200J5R6J-ND 49AK2308
Product Name Chassis Mount Resistors Res, 5R6, 5%, 200W, Wirewound; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Rect., Wire Leads
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Chassis Mount Resistors - 1617591 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS; No
View Details
Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMP-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details