TE Connectivity Chassis Mount Resistors CJP200J560RJ

Description
CJP 200W 560R 5% LEAD
Request a Quote Datasheet
Description
CJP 200W 560R 5% LEAD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - 1712-CJP200J560RJ-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
1712-CJP200J560RJ-ND
Chassis Mount Resistors 1712-CJP200J560RJ-ND
CJP 200W 560R 5% LEAD

CJP 200W 560R 5% LEAD

Buy Now Datasheet
Res, 560R, 5%, 200W, Wirewound; Resistance Cgs Te Connectivity - 49AK2310 - Newark, An Avnet Company
Chicago, IL, United States
Res, 560R, 5%, 200W, Wirewound; Resistance Cgs Te Connectivity
49AK2310
Res, 560R, 5%, 200W, Wirewound; Resistance Cgs Te Connectivity 49AK2310
RES, 560R, 5%, 200W, WIREWOUND; Resistance:560ohm; Product Range:CJP Series; Power Rating:200W; Resistance Tolerance:± 5%; Voltage Rating:850V; Resistor Technology:Wirewound ; Temperature Coefficient:± 200ppm/°C; Product Length:165mm RoHS Compliant: Yes

RES, 560R, 5%, 200W, WIREWOUND; Resistance:560ohm; Product Range:CJP Series; Power Rating:200W; Resistance Tolerance:± 5%; Voltage Rating:850V; Resistor Technology:Wirewound; Temperature Coefficient:± 200ppm/°C; Product Length:165mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 1712-CJP200J560RJ-ND 49AK2310
Product Name Chassis Mount Resistors Res, 560R, 5%, 200W, Wirewound; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Rect., Wire Leads
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Chassis Mount Resistors - 1617587 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS
View Details
Through Hole Resistors - 1825823 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction Ceramic Composition; Ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details