TE Connectivity Chassis Mount Resistors CJP200J4R7J

Description
CJP 200W 4R7 5% LEAD
Request a Quote Datasheet
Description
CJP 200W 4R7 5% LEAD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - 1712-CJP200J4R7J-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
1712-CJP200J4R7J-ND
Chassis Mount Resistors 1712-CJP200J4R7J-ND
CJP 200W 4R7 5% LEAD

CJP 200W 4R7 5% LEAD

Buy Now Datasheet
Res, 4R7, 5%, 200W, Wirewound; Resistance Cgs Te Connectivity - 49AK2305 - Newark, An Avnet Company
Chicago, IL, United States
Res, 4R7, 5%, 200W, Wirewound; Resistance Cgs Te Connectivity
49AK2305
Res, 4R7, 5%, 200W, Wirewound; Resistance Cgs Te Connectivity 49AK2305
RES, 4R7, 5%, 200W, WIREWOUND; Resistance:4.7ohm; Product Range:CJP Series; Power Rating:200W; Resistance Tolerance:± 5%; Voltage Rating:850V; Resistor Technology:Wirewound ; Temperature Coefficient:± 200ppm/°C; Product Length:165mm RoHS Compliant: Yes

RES, 4R7, 5%, 200W, WIREWOUND; Resistance:4.7ohm; Product Range:CJP Series; Power Rating:200W; Resistance Tolerance:± 5%; Voltage Rating:850V; Resistor Technology:Wirewound; Temperature Coefficient:± 200ppm/°C; Product Length:165mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 1712-CJP200J4R7J-ND 49AK2305
Product Name Chassis Mount Resistors Res, 4R7, 5%, 200W, Wirewound; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Rect., Wire Leads
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT26A682JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Shunt Resistor - Two Terminal Surface Mount - FMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details