TE Connectivity CJP200J47RJ
CJP 200W 47R 5% LEAD
RES, 47R, 5%, 200W, WIREWOUND; Resistance:47ohm; Product Range:CJP Series; Power Rating:200W; Resistance Tolerance:± 5%; Voltage Rating:850V; Resistor Technology:Wirewound
| RS Components, Ltd. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | 2612366 | 1712-CJP200J47RJ-ND | 49AK2306 |
| Product Name | Chassis Mount Resistors | Chassis Mount Resistors | Res, 47R, 5%, 200W, Wirewound; Resistance Cgs Te Connectivity |
| Mounting / Packaging | Aluminium | Rect., Wire Leads | |
| Resistance Range | 47 ohms | 47 ohms | |
| Tolerance | 5 +/- % | 5 +/- % | 5 +/- % |
| Temperature Coefficient | 200 ±ppm/°C | 200 ±ppm/°C | 200 ±ppm/°C |
| Power Rating | 200 watts | 200 watts | 200 watts |