TE Connectivity Chassis Mount Resistors CJP200J470RJ

Description
CJP 200W 470R 5% LEAD
Request a Quote Datasheet
Description
CJP 200W 470R 5% LEAD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - 1712-CJP200J470RJ-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
1712-CJP200J470RJ-ND
Chassis Mount Resistors 1712-CJP200J470RJ-ND
CJP 200W 470R 5% LEAD

CJP 200W 470R 5% LEAD

Buy Now Datasheet
Chassis Mount Resistors - 2612365 - RS Components, Ltd.
Corby, Northants, United Kingdom
Chassis Mount Resistors
2612365
Chassis Mount Resistors 2612365
Chassis Mount Resistor 200W 470R 5% Lead

Chassis Mount Resistor 200W 470R 5% Lead

Supplier's Site
Res, 470R, 5%, 200W, Wirewound; Resistance Cgs Te Connectivity - 49AK2307 - Newark, An Avnet Company
Chicago, IL, United States
Res, 470R, 5%, 200W, Wirewound; Resistance Cgs Te Connectivity
49AK2307
Res, 470R, 5%, 200W, Wirewound; Resistance Cgs Te Connectivity 49AK2307
RES, 470R, 5%, 200W, WIREWOUND; Resistance:470ohm; Product Range:CJP Series; Power Rating:200W; Resistance Tolerance:± 5%; Voltage Rating:850V; Resistor Technology:Wirewound ; Temperature Coefficient:± 200ppm/°C; Product Length:165mm RoHS Compliant: Yes

RES, 470R, 5%, 200W, WIREWOUND; Resistance:470ohm; Product Range:CJP Series; Power Rating:200W; Resistance Tolerance:± 5%; Voltage Rating:850V; Resistor Technology:Wirewound; Temperature Coefficient:± 200ppm/°C; Product Length:165mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 1712-CJP200J470RJ-ND 2612365 49AK2307
Product Name Chassis Mount Resistors Chassis Mount Resistors Res, 470R, 5%, 200W, Wirewound; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Rect., Wire Leads Aluminium
Tolerance 5 +/- % 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details