TE Connectivity Chassis Mount Resistors CJP200J3R3J

Description
CJP 200W 3R3 5% LEAD
Request a Quote Datasheet
Description
CJP 200W 3R3 5% LEAD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - 1712-CJP200J3R3J-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
1712-CJP200J3R3J-ND
Chassis Mount Resistors 1712-CJP200J3R3J-ND
CJP 200W 3R3 5% LEAD

CJP 200W 3R3 5% LEAD

Buy Now Datasheet
Res, 3R3, 5%, 200W, Wirewound; Resistance Cgs Te Connectivity - 49AK2299 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3R3, 5%, 200W, Wirewound; Resistance Cgs Te Connectivity
49AK2299
Res, 3R3, 5%, 200W, Wirewound; Resistance Cgs Te Connectivity 49AK2299
RES, 3R3, 5%, 200W, WIREWOUND; Resistance:3.3ohm; Product Range:CJP Series; Power Rating:200W; Resistance Tolerance:± 5%; Voltage Rating:850V; Resistor Technology:Wirewound ; Temperature Coefficient:± 200ppm/°C; Product Length:165mm RoHS Compliant: Yes

RES, 3R3, 5%, 200W, WIREWOUND; Resistance:3.3ohm; Product Range:CJP Series; Power Rating:200W; Resistance Tolerance:± 5%; Voltage Rating:850V; Resistor Technology:Wirewound; Temperature Coefficient:± 200ppm/°C; Product Length:165mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 1712-CJP200J3R3J-ND 49AK2299
Product Name Chassis Mount Resistors Res, 3R3, 5%, 200W, Wirewound; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Rect., Wire Leads
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - C3A910RJT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details