TE Connectivity Chassis Mount Resistors CJP200J39RJ

Description
CJP 200W 39R 5% LEAD
Request a Quote Datasheet
Description
CJP 200W 39R 5% LEAD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - 1712-CJP200J39RJ-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
1712-CJP200J39RJ-ND
Chassis Mount Resistors 1712-CJP200J39RJ-ND
CJP 200W 39R 5% LEAD

CJP 200W 39R 5% LEAD

Buy Now Datasheet
Res, 39R, 5%, 200W, Wirewound; Resistance Cgs Te Connectivity - 49AK2303 - Newark, An Avnet Company
Chicago, IL, United States
Res, 39R, 5%, 200W, Wirewound; Resistance Cgs Te Connectivity
49AK2303
Res, 39R, 5%, 200W, Wirewound; Resistance Cgs Te Connectivity 49AK2303
RES, 39R, 5%, 200W, WIREWOUND; Resistance:39ohm; Product Range:CJP Series; Power Rating:200W; Resistance Tolerance:± 5%; Voltage Rating:850V; Resistor Technology:Wirewound ; Temperature Coefficient:± 200ppm/°C; Product Length:165mm RoHS Compliant: Yes

RES, 39R, 5%, 200W, WIREWOUND; Resistance:39ohm; Product Range:CJP Series; Power Rating:200W; Resistance Tolerance:± 5%; Voltage Rating:850V; Resistor Technology:Wirewound; Temperature Coefficient:± 200ppm/°C; Product Length:165mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 1712-CJP200J39RJ-ND 49AK2303
Product Name Chassis Mount Resistors Res, 39R, 5%, 200W, Wirewound; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Rect., Wire Leads
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 2-1879075-7 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis
Resistance Range 18 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details