TE Connectivity Chassis Mount Resistors CJP200J330RJ

Description
CJP 200W 330R 5% LEAD
Request a Quote Datasheet
Description
CJP 200W 330R 5% LEAD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - 1712-CJP200J330RJ-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
1712-CJP200J330RJ-ND
Chassis Mount Resistors 1712-CJP200J330RJ-ND
CJP 200W 330R 5% LEAD

CJP 200W 330R 5% LEAD

Buy Now Datasheet
Chassis Mount Resistors - 2612362 - RS Components, Ltd.
Corby, Northants, United Kingdom
Chassis Mount Resistors
2612362
Chassis Mount Resistors 2612362
Chassis Mount Resistor 200W 330R 5% Lead

Chassis Mount Resistor 200W 330R 5% Lead

Supplier's Site
Res, 330R, 5%, 200W, Wirewound; Resistance Cgs Te Connectivity - 49AK2302 - Newark, An Avnet Company
Chicago, IL, United States
Res, 330R, 5%, 200W, Wirewound; Resistance Cgs Te Connectivity
49AK2302
Res, 330R, 5%, 200W, Wirewound; Resistance Cgs Te Connectivity 49AK2302
RES, 330R, 5%, 200W, WIREWOUND; Resistance:330ohm; Product Range:CJP Series; Power Rating:200W; Resistance Tolerance:± 5%; Voltage Rating:850V; Resistor Technology:Wirewound ; Temperature Coefficient:± 200ppm/°C; Product Length:165mm RoHS Compliant: Yes

RES, 330R, 5%, 200W, WIREWOUND; Resistance:330ohm; Product Range:CJP Series; Power Rating:200W; Resistance Tolerance:± 5%; Voltage Rating:850V; Resistor Technology:Wirewound; Temperature Coefficient:± 200ppm/°C; Product Length:165mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 1712-CJP200J330RJ-ND 2612362 49AK2302
Product Name Chassis Mount Resistors Chassis Mount Resistors Res, 330R, 5%, 200W, Wirewound; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Rect., Wire Leads Aluminium
Tolerance 5 +/- % 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R681JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Through Hole Resistors - C3A160RJT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details