TE Connectivity Chassis Mount Resistors CJP200J1R5J

Description
Chassis Mount Resistor 200W 1R5 5% Lead
Request a Quote Datasheet
Description
Chassis Mount Resistor 200W 1R5 5% Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - 2612358 - RS Components, Ltd.
Corby, Northants, United Kingdom
Chassis Mount Resistors
2612358
Chassis Mount Resistors 2612358
Chassis Mount Resistor 200W 1R5 5% Lead

Chassis Mount Resistor 200W 1R5 5% Lead

Supplier's Site
Chassis Mount Resistors - 1712-CJP200J1R5J-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
1712-CJP200J1R5J-ND
Chassis Mount Resistors 1712-CJP200J1R5J-ND
CJP 200W 1R5 5% LEAD

CJP 200W 1R5 5% LEAD

Buy Now Datasheet
Res, 1R5, 5%, 200W, Wirewound; Resistance Cgs Te Connectivity - 49AK2283 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1R5, 5%, 200W, Wirewound; Resistance Cgs Te Connectivity
49AK2283
Res, 1R5, 5%, 200W, Wirewound; Resistance Cgs Te Connectivity 49AK2283
RES, 1R5, 5%, 200W, WIREWOUND; Resistance:1.5ohm; Product Range:CJP Series; Power Rating:200W; Resistance Tolerance:± 5%; Voltage Rating:850V; Resistor Technology:Wirewound ; Temperature Coefficient:± 200ppm/°C; Product Length:165mm RoHS Compliant: Yes

RES, 1R5, 5%, 200W, WIREWOUND; Resistance:1.5ohm; Product Range:CJP Series; Power Rating:200W; Resistance Tolerance:± 5%; Voltage Rating:850V; Resistor Technology:Wirewound; Temperature Coefficient:± 200ppm/°C; Product Length:165mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 2612358 1712-CJP200J1R5J-ND 49AK2283
Product Name Chassis Mount Resistors Chassis Mount Resistors Res, 1R5, 5%, 200W, Wirewound; Resistance Cgs Te Connectivity
Mounting / Packaging Aluminium Rect., Wire Leads
Resistance Range 1.5 ohms 1.5 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Temperature Coefficient 200 ±ppm/°C 200 ±ppm/°C 200 ±ppm/°C
Power Rating 200 watts 200 watts 200 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Through Hole Resistors - 1722194 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/2CT52R472JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers