TE Connectivity Chassis Mount Resistors CJP200J1R0J

Description
CJP 200W 1R0 5% LEAD
Request a Quote Datasheet
Description
CJP 200W 1R0 5% LEAD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - 1712-CJP200J1R0J-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
1712-CJP200J1R0J-ND
Chassis Mount Resistors 1712-CJP200J1R0J-ND
CJP 200W 1R0 5% LEAD

CJP 200W 1R0 5% LEAD

Buy Now Datasheet
Res, 1R, 5%, 200W, Wirewound; Resistance Cgs Te Connectivity - 49AK2281 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1R, 5%, 200W, Wirewound; Resistance Cgs Te Connectivity
49AK2281
Res, 1R, 5%, 200W, Wirewound; Resistance Cgs Te Connectivity 49AK2281
RES, 1R, 5%, 200W, WIREWOUND; Resistance:1ohm; Product Range:CJP Series; Power Rating:200W; Resistance Tolerance:± 5%; Voltage Rating:850V; Resistor Technology:Wirewound ; Temperature Coefficient:± 200ppm/°C; Resistor Type:High Power RoHS Compliant: Yes

RES, 1R, 5%, 200W, WIREWOUND; Resistance:1ohm; Product Range:CJP Series; Power Rating:200W; Resistance Tolerance:± 5%; Voltage Rating:850V; Resistor Technology:Wirewound; Temperature Coefficient:± 200ppm/°C; Resistor Type:High Power RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 1712-CJP200J1R0J-ND 49AK2281
Product Name Chassis Mount Resistors Res, 1R, 5%, 200W, Wirewound; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use Power Applications
Technology / Construction Wirewound Wirewound
Mounting / Packaging Rect., Wire Leads
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375580-SMT-R022-1.0 - Win Source Electronics
Specs
Resistance Range 0.0220 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Chassis Mount Resistors - 1311255 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/4CT52R156JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details