TE Connectivity Chassis Mount Resistors CJP200J15RJ

Description
CJP 200W 15R 5% LEAD
Request a Quote Datasheet
Description
CJP 200W 15R 5% LEAD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - 1712-CJP200J15RJ-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
1712-CJP200J15RJ-ND
Chassis Mount Resistors 1712-CJP200J15RJ-ND
CJP 200W 15R 5% LEAD

CJP 200W 15R 5% LEAD

Buy Now Datasheet
Chassis Mount Resistors - 2612355 - RS Components, Ltd.
Corby, Northants, United Kingdom
Chassis Mount Resistors
2612355
Chassis Mount Resistors 2612355
Chassis Mount Resistor 200W 15R 5% Lead

Chassis Mount Resistor 200W 15R 5% Lead

Supplier's Site
Res, 15R, 5%, 200W, Wirewound; Resistance Cgs Te Connectivity - 49AK2289 - Newark, An Avnet Company
Chicago, IL, United States
Res, 15R, 5%, 200W, Wirewound; Resistance Cgs Te Connectivity
49AK2289
Res, 15R, 5%, 200W, Wirewound; Resistance Cgs Te Connectivity 49AK2289
RES, 15R, 5%, 200W, WIREWOUND; Resistance:15ohm; Product Range:CJP Series; Power Rating:200W; Resistance Tolerance:± 5%; Voltage Rating:850V; Resistor Technology:Wirewound ; Temperature Coefficient:± 200ppm/°C; Product Length:165mm RoHS Compliant: Yes

RES, 15R, 5%, 200W, WIREWOUND; Resistance:15ohm; Product Range:CJP Series; Power Rating:200W; Resistance Tolerance:± 5%; Voltage Rating:850V; Resistor Technology:Wirewound; Temperature Coefficient:± 200ppm/°C; Product Length:165mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 1712-CJP200J15RJ-ND 2612355 49AK2289
Product Name Chassis Mount Resistors Chassis Mount Resistors Res, 15R, 5%, 200W, Wirewound; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Rect., Wire Leads Aluminium
Tolerance 5 +/- % 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623729-4 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2200 ohms
Tolerance 5 +/- %
View Details
2 suppliers
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details