TE Connectivity Chassis Mount Resistors CJP200J150RJ

Description
Chassis Mount Resistor 200W 150R 5% Lead
Request a Quote Datasheet
Description
Chassis Mount Resistor 200W 150R 5% Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - 2612354 - RS Components, Ltd.
Corby, Northants, United Kingdom
Chassis Mount Resistors
2612354
Chassis Mount Resistors 2612354
Chassis Mount Resistor 200W 150R 5% Lead

Chassis Mount Resistor 200W 150R 5% Lead

Supplier's Site
Chassis Mount Resistors - 1712-CJP200J150RJ-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
1712-CJP200J150RJ-ND
Chassis Mount Resistors 1712-CJP200J150RJ-ND
CJP 200W 150R 5% LEAD

CJP 200W 150R 5% LEAD

Buy Now Datasheet
Res, 150R, 5%, 200W, Wirewound; Resistance Cgs Te Connectivity - 49AK2290 - Newark, An Avnet Company
Chicago, IL, United States
Res, 150R, 5%, 200W, Wirewound; Resistance Cgs Te Connectivity
49AK2290
Res, 150R, 5%, 200W, Wirewound; Resistance Cgs Te Connectivity 49AK2290
RES, 150R, 5%, 200W, WIREWOUND; Resistance:150ohm; Product Range:CJP Series; Power Rating:200W; Resistance Tolerance:± 5%; Voltage Rating:850V; Resistor Technology:Wirewound ; Temperature Coefficient:± 200ppm/°C; Product Length:165mm RoHS Compliant: Yes

RES, 150R, 5%, 200W, WIREWOUND; Resistance:150ohm; Product Range:CJP Series; Power Rating:200W; Resistance Tolerance:± 5%; Voltage Rating:850V; Resistor Technology:Wirewound; Temperature Coefficient:± 200ppm/°C; Product Length:165mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 2612354 1712-CJP200J150RJ-ND 49AK2290
Product Name Chassis Mount Resistors Chassis Mount Resistors Res, 150R, 5%, 200W, Wirewound; Resistance Cgs Te Connectivity
Mounting / Packaging Aluminium Rect., Wire Leads
Resistance Range 150 ohms 150 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Temperature Coefficient 200 ±ppm/°C 200 ±ppm/°C 200 ±ppm/°C
Power Rating 200 watts 200 watts 200 watts
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details