TE Connectivity Chassis Mount Resistors CJP150J6R8J

Description
Chassis Mount Resistor 150W 6R8 5% Lead
Request a Quote Datasheet
Description
Chassis Mount Resistor 150W 6R8 5% Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - 2612350 - RS Components, Ltd.
Corby, Northants, United Kingdom
Chassis Mount Resistors
2612350
Chassis Mount Resistors 2612350
Chassis Mount Resistor 150W 6R8 5% Lead

Chassis Mount Resistor 150W 6R8 5% Lead

Supplier's Site
Chassis Mount Resistors - 1712-CJP150J6R8J-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
1712-CJP150J6R8J-ND
Chassis Mount Resistors 1712-CJP150J6R8J-ND
CJP 150W 6R8 5% LEAD

CJP 150W 6R8 5% LEAD

Buy Now Datasheet
Res, 6R8, 5%, 150W, Wirewound; Resistance Cgs Te Connectivity - 49AK2271 - Newark, An Avnet Company
Chicago, IL, United States
Res, 6R8, 5%, 150W, Wirewound; Resistance Cgs Te Connectivity
49AK2271
Res, 6R8, 5%, 150W, Wirewound; Resistance Cgs Te Connectivity 49AK2271
RES, 6R8, 5%, 150W, WIREWOUND; Resistance:6.8ohm; Product Range:CJP Series; Power Rating:150W; Resistance Tolerance:± 5%; Voltage Rating:850V; Resistor Technology:Wirewound ; Temperature Coefficient:± 200ppm/°C; Product Length:215mm RoHS Compliant: Yes

RES, 6R8, 5%, 150W, WIREWOUND; Resistance:6.8ohm; Product Range:CJP Series; Power Rating:150W; Resistance Tolerance:± 5%; Voltage Rating:850V; Resistor Technology:Wirewound; Temperature Coefficient:± 200ppm/°C; Product Length:215mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 2612350 1712-CJP150J6R8J-ND 49AK2271
Product Name Chassis Mount Resistors Chassis Mount Resistors Res, 6R8, 5%, 150W, Wirewound; Resistance Cgs Te Connectivity
Mounting / Packaging Aluminium Rect., Wire Leads
Resistance Range 6.8 ohms 6.8 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Temperature Coefficient 200 ±ppm/°C 200 ±ppm/°C 200 ±ppm/°C
Power Rating 150 watts 150 watts 150 watts
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details