TE Connectivity Chassis Mount Resistors CJP150J68RJ

Description
CJP 150W 68R 5% LEAD
Request a Quote Datasheet
Description
CJP 150W 68R 5% LEAD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - 1712-CJP150J68RJ-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
1712-CJP150J68RJ-ND
Chassis Mount Resistors 1712-CJP150J68RJ-ND
CJP 150W 68R 5% LEAD

CJP 150W 68R 5% LEAD

Buy Now Datasheet
Chassis Mount Resistors - 2612349 - RS Components, Ltd.
Corby, Northants, United Kingdom
Chassis Mount Resistors
2612349
Chassis Mount Resistors 2612349
Chassis Mount Resistor 150W 68R 5% Lead

Chassis Mount Resistor 150W 68R 5% Lead

Supplier's Site
Res, 68R, 5%, 150W, Wirewound; Resistance Cgs Te Connectivity - 49AK2272 - Newark, An Avnet Company
Chicago, IL, United States
Res, 68R, 5%, 150W, Wirewound; Resistance Cgs Te Connectivity
49AK2272
Res, 68R, 5%, 150W, Wirewound; Resistance Cgs Te Connectivity 49AK2272
RES, 68R, 5%, 150W, WIREWOUND; Resistance:68ohm; Product Range:CJP Series; Power Rating:150W; Resistance Tolerance:± 5%; Voltage Rating:850V; Resistor Technology:Wirewound ; Temperature Coefficient:± 200ppm/°C; Product Length:215mm RoHS Compliant: Yes

RES, 68R, 5%, 150W, WIREWOUND; Resistance:68ohm; Product Range:CJP Series; Power Rating:150W; Resistance Tolerance:± 5%; Voltage Rating:850V; Resistor Technology:Wirewound; Temperature Coefficient:± 200ppm/°C; Product Length:215mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 1712-CJP150J68RJ-ND 2612349 49AK2272
Product Name Chassis Mount Resistors Chassis Mount Resistors Res, 68R, 5%, 150W, Wirewound; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Rect., Wire Leads Aluminium
Tolerance 5 +/- % 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1676625-7 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis
Resistance Range 5 ohms
Tolerance 5 +/- %
View Details
3 suppliers
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details