TE Connectivity CJP150J330RJ
CJP 150W 330R 5% LEAD
RES, 330R, 5%, 150W, WIREWOUND; Resistance:330ohm; Product Range:CJP Series; Power Rating:150W; Resistance Tolerance:± 5%; Voltage Rating:850V; Resistor Technology:Wirewound
| RS Components, Ltd. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | 2612343 | 1712-CJP150J330RJ-ND | 49AK2264 |
| Product Name | Chassis Mount Resistors | Chassis Mount Resistors | Res, 330R, 5%, 150W, Wirewound; Resistance Cgs Te Connectivity |
| Mounting / Packaging | Aluminium | Rect., Wire Leads | |
| Resistance Range | 330 ohms | 330 ohms | |
| Tolerance | 5 +/- % | 5 +/- % | 5 +/- % |
| Temperature Coefficient | 200 ±ppm/°C | 200 ±ppm/°C | 200 ±ppm/°C |
| Power Rating | 150 watts | 150 watts | 150 watts |