TE Connectivity Chassis Mount Resistors CJP150J220RJ

Description
CJP 150W 220R 5% LEAD
Request a Quote Datasheet
Description
CJP 150W 220R 5% LEAD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - 1712-CJP150J220RJ-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
1712-CJP150J220RJ-ND
Chassis Mount Resistors 1712-CJP150J220RJ-ND
CJP 150W 220R 5% LEAD

CJP 150W 220R 5% LEAD

Buy Now Datasheet
Res, 220R, 5%, 150W, Wirewound; Resistance Cgs Te Connectivity - 49AK2260 - Newark, An Avnet Company
Chicago, IL, United States
Res, 220R, 5%, 150W, Wirewound; Resistance Cgs Te Connectivity
49AK2260
Res, 220R, 5%, 150W, Wirewound; Resistance Cgs Te Connectivity 49AK2260
RES, 220R, 5%, 150W, WIREWOUND; Resistance:220ohm; Product Range:CJP Series; Power Rating:150W; Resistance Tolerance:± 5%; Voltage Rating:850V; Resistor Technology:Wirewound ; Temperature Coefficient:± 200ppm/°C; Product Length:215mm RoHS Compliant: Yes

RES, 220R, 5%, 150W, WIREWOUND; Resistance:220ohm; Product Range:CJP Series; Power Rating:150W; Resistance Tolerance:± 5%; Voltage Rating:850V; Resistor Technology:Wirewound; Temperature Coefficient:± 200ppm/°C; Product Length:215mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 1712-CJP150J220RJ-ND 49AK2260
Product Name Chassis Mount Resistors Res, 220R, 5%, 150W, Wirewound; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Rect., Wire Leads
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C512J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.0002 OHM 12W Resistor - 52-BVS-Z-R0002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 2.00E-4 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details