TE Connectivity Chassis Mount Resistors CJP150J1K0J

Description
CJP 150W 1K0 5% LEAD
Request a Quote Datasheet
Description
CJP 150W 1K0 5% LEAD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - 1712-CJP150J1K0J-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
1712-CJP150J1K0J-ND
Chassis Mount Resistors 1712-CJP150J1K0J-ND
CJP 150W 1K0 5% LEAD

CJP 150W 1K0 5% LEAD

Buy Now Datasheet
Res, 1K, 5%, 150W, Wirewound; Resistance Cgs Te Connectivity - 49AK2250 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K, 5%, 150W, Wirewound; Resistance Cgs Te Connectivity
49AK2250
Res, 1K, 5%, 150W, Wirewound; Resistance Cgs Te Connectivity 49AK2250
RES, 1K, 5%, 150W, WIREWOUND; Resistance:1kohm; Product Range:CJP Series; Power Rating:150W; Resistance Tolerance:± 5%; Voltage Rating:850V; Resistor Technology:Wirewound ; Temperature Coefficient:± 200ppm/°C; Resistor Type:High PowerRoHS Compliant: Yes

RES, 1K, 5%, 150W, WIREWOUND; Resistance:1kohm; Product Range:CJP Series; Power Rating:150W; Resistance Tolerance:± 5%; Voltage Rating:850V; Resistor Technology:Wirewound; Temperature Coefficient:± 200ppm/°C; Resistor Type:High PowerRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 1712-CJP150J1K0J-ND 49AK2250
Product Name Chassis Mount Resistors Res, 1K, 5%, 150W, Wirewound; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Rect., Wire Leads
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Surface Mount Resistors - 1260365 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m)
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4CT52R430JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details