TE Connectivity Chassis Mount Resistors CJP150J18RJ

Description
CJP 150W 18R 5% LEAD
Request a Quote Datasheet
Description
CJP 150W 18R 5% LEAD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - 1712-CJP150J18RJ-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
1712-CJP150J18RJ-ND
Chassis Mount Resistors 1712-CJP150J18RJ-ND
CJP 150W 18R 5% LEAD

CJP 150W 18R 5% LEAD

Buy Now Datasheet
Res, 18R, 5%, 150W, Wirewound; Resistance Cgs Te Connectivity - 49AK2257 - Newark, An Avnet Company
Chicago, IL, United States
Res, 18R, 5%, 150W, Wirewound; Resistance Cgs Te Connectivity
49AK2257
Res, 18R, 5%, 150W, Wirewound; Resistance Cgs Te Connectivity 49AK2257
RES, 18R, 5%, 150W, WIREWOUND; Resistance:18ohm; Product Range:CJP Series; Power Rating:150W; Resistance Tolerance:± 5%; Voltage Rating:850V; Resistor Technology:Wirewound ; Temperature Coefficient:± 200ppm/°C; Product Length:215mm RoHS Compliant: Yes

RES, 18R, 5%, 150W, WIREWOUND; Resistance:18ohm; Product Range:CJP Series; Power Rating:150W; Resistance Tolerance:± 5%; Voltage Rating:850V; Resistor Technology:Wirewound; Temperature Coefficient:± 200ppm/°C; Product Length:215mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 1712-CJP150J18RJ-ND 49AK2257
Product Name Chassis Mount Resistors Res, 18R, 5%, 150W, Wirewound; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Rect., Wire Leads
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R334JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Through-Hole Resistors - 1-1623730-1 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2200 ohms
Tolerance 5 +/- %
View Details
2 suppliers