TE Connectivity Chassis Mount Resistors CJP150J10RJ

Description
TE Connectivity CJP150J10RJ
Request a Quote Datasheet
Description
TE Connectivity CJP150J10RJ
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - 2612337 - RS Components, Ltd.
Corby, Northants, United Kingdom
Chassis Mount Resistors
2612337
Chassis Mount Resistors 2612337
TE Connectivity CJP150J10RJ

TE Connectivity CJP150J10RJ

Supplier's Site
Chassis Mount Resistors - 1712-CJP150J10RJ-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
1712-CJP150J10RJ-ND
Chassis Mount Resistors 1712-CJP150J10RJ-ND
CJP 150W 10R 5% LEAD

CJP 150W 10R 5% LEAD

Buy Now Datasheet
Res, 10R, 5%, 150W, Wirewound; Resistance Cgs Te Connectivity - 49AK2251 - Newark, An Avnet Company
Chicago, IL, United States
Res, 10R, 5%, 150W, Wirewound; Resistance Cgs Te Connectivity
49AK2251
Res, 10R, 5%, 150W, Wirewound; Resistance Cgs Te Connectivity 49AK2251
RES, 10R, 5%, 150W, WIREWOUND; Resistance:10ohm; Product Range:CJP Series; Power Rating:150W; Resistance Tolerance:± 5%; Voltage Rating:850V; Resistor Technology:Wirewound ; Temperature Coefficient:± 200ppm/°C; Product Length:215mm RoHS Compliant: Yes

RES, 10R, 5%, 150W, WIREWOUND; Resistance:10ohm; Product Range:CJP Series; Power Rating:150W; Resistance Tolerance:± 5%; Voltage Rating:850V; Resistor Technology:Wirewound; Temperature Coefficient:± 200ppm/°C; Product Length:215mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 2612337 1712-CJP150J10RJ-ND 49AK2251
Product Name Chassis Mount Resistors Chassis Mount Resistors Res, 10R, 5%, 150W, Wirewound; Resistance Cgs Te Connectivity
Mounting / Packaging Aluminium Rect., Wire Leads
Resistance Range 10 ohms 10 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Temperature Coefficient 200 ±ppm/°C 200 ±ppm/°C 200 ±ppm/°C
Power Rating 150 watts 150 watts 150 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614886-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 36.5 ohms
View Details
2 suppliers
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
BGR, BSR, BWR High Power -  - KOA Speer Electronics, Inc.
KOA Speer Electronics, Inc.
Specs
Category / Application Power Applications
Mounting / Packaging Axial Leads
Resistance Range 100 to 56000 ohms
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details