TE Connectivity Chassis Mount Resistors CJP120J8R2J

Description
CJP 120W 8R2 5% LEAD
Request a Quote Datasheet
Description
CJP 120W 8R2 5% LEAD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - 1712-CJP120J8R2J-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
1712-CJP120J8R2J-ND
Chassis Mount Resistors 1712-CJP120J8R2J-ND
CJP 120W 8R2 5% LEAD

CJP 120W 8R2 5% LEAD

Buy Now Datasheet
Res, 8R2, 5%, 120W, Wirewound; Resistance Cgs Te Connectivity - 49AK2247 - Newark, An Avnet Company
Chicago, IL, United States
Res, 8R2, 5%, 120W, Wirewound; Resistance Cgs Te Connectivity
49AK2247
Res, 8R2, 5%, 120W, Wirewound; Resistance Cgs Te Connectivity 49AK2247
RES, 8R2, 5%, 120W, WIREWOUND; Resistance:8.2ohm; Product Range:CJP Series; Power Rating:120W; Resistance Tolerance:± 5%; Voltage Rating:850V; Resistor Technology:Wirewound ; Temperature Coefficient:± 200ppm/°C; Product Length:190mm RoHS Compliant: Yes

RES, 8R2, 5%, 120W, WIREWOUND; Resistance:8.2ohm; Product Range:CJP Series; Power Rating:120W; Resistance Tolerance:± 5%; Voltage Rating:850V; Resistor Technology:Wirewound; Temperature Coefficient:± 200ppm/°C; Product Length:190mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 1712-CJP120J8R2J-ND 49AK2247
Product Name Chassis Mount Resistors Res, 8R2, 5%, 120W, Wirewound; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Rect., Wire Leads
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249349 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.005 OHM 7W Resistor - 52-SMT-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0050 ohms
Power Rating 5 watts
View Details
2 suppliers