TE Connectivity Chassis Mount Resistors CJP120J22RJ

Description
CJP 120W 22R 5% LEAD
Request a Quote Datasheet
Description
CJP 120W 22R 5% LEAD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - 1712-CJP120J22RJ-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
1712-CJP120J22RJ-ND
Chassis Mount Resistors 1712-CJP120J22RJ-ND
CJP 120W 22R 5% LEAD

CJP 120W 22R 5% LEAD

Buy Now Datasheet
Chassis Mount Resistors - 2612328 - RS Components, Ltd.
Corby, Northants, United Kingdom
Chassis Mount Resistors
2612328
Chassis Mount Resistors 2612328
Chassis Mount Resistor 120W 22R 5% Lead

Chassis Mount Resistor 120W 22R 5% Lead

Supplier's Site
Res, 22R, 5%, 120W, Wirewound; Resistance Cgs Te Connectivity - 49AK2232 - Newark, An Avnet Company
Chicago, IL, United States
Res, 22R, 5%, 120W, Wirewound; Resistance Cgs Te Connectivity
49AK2232
Res, 22R, 5%, 120W, Wirewound; Resistance Cgs Te Connectivity 49AK2232
RES, 22R, 5%, 120W, WIREWOUND; Resistance:22ohm; Product Range:CJP Series; Power Rating:120W; Resistance Tolerance:± 5%; Voltage Rating:850V; Resistor Technology:Wirewound ; Temperature Coefficient:± 200ppm/°C; Product Length:190mm RoHS Compliant: Yes

RES, 22R, 5%, 120W, WIREWOUND; Resistance:22ohm; Product Range:CJP Series; Power Rating:120W; Resistance Tolerance:± 5%; Voltage Rating:850V; Resistor Technology:Wirewound; Temperature Coefficient:± 200ppm/°C; Product Length:190mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 1712-CJP120J22RJ-ND 2612328 49AK2232
Product Name Chassis Mount Resistors Chassis Mount Resistors Res, 22R, 5%, 120W, Wirewound; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Rect., Wire Leads Aluminium
Tolerance 5 +/- % 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details